Acer Aspire 8930G-654G32MN, Intel® Core™2 Duo, 2.1 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 320 GB
Acer Aspire 8930G-654G32MN. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Operating system installed: Windows Vista Home Premium. Weight: 4.1 kg