Acer Aspire One-A150-Aw-1GB, Intel Pentium Mobile, 1.6 GHz, 22.6 cm (8.9"), 1024 x 600 pixels, 1 GB, Linux
Acer Aspire One-A150-Aw-1GB. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product color: White. Weight: 995 g