Acer Ferrari One 200-312G25n, AMD Athlon, 1.2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB
Acer Ferrari One 200-312G25n. Product type: Netbook. Processor family: AMD Athlon, Processor model: L310, Processor frequency: 1.2 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 1.5 kg