Acer logo

Acer Intel Core i7-3610QM processor 2.3 GHz 6 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76674
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Intel Core i7-3610QM processor 2.3 GHz 6 MB L3:

Acer Intel Core i7-3610QM, Intel® Core™ i7, PGA988, 22 nm, i7-3610QM, 2.3 GHz, 64-bit

Long summary description Acer Intel Core i7-3610QM processor 2.3 GHz 6 MB L3:

Acer Intel Core i7-3610QM. Processor family: Intel® Core™ i7, Processor socket: PGA988, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX. Processor package size: 37.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.