Acer logo

Acer Intel Core i7-3520M processor 2.9 GHz 4 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50396
Info modified on:
03 Jun 2022, 22:08:12
Short summary description Acer Intel Core i7-3520M processor 2.9 GHz 4 MB L3:

Acer Intel Core i7-3520M, Intel® Core™ i7, 22 nm, i7-3520M, 2.9 GHz, 64-bit, 3rd gen Intel® Core™ i7

Long summary description Acer Intel Core i7-3520M processor 2.9 GHz 4 MB L3:

Acer Intel Core i7-3520M. Processor family: Intel® Core™ i7, Processor lithography: 22 nm, Processor model: i7-3520M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.