Acer X1160, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, 635 - 7620 mm (25 - 300"), 1 - 11.9 m
Acer X1160. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: OSRAM. Digital zoom: 2x. Noise level: 33 dB. Power consumption (typical): 255 W, Power consumption (standby): 8 W