Acer P5260i, 2700 ANSI lumens, DLP, XGA (1024x768), 2000:1, 14.7 - 193.5 mm (0.58 - 7.62"), 1 - 11.9 m
Acer P5260i. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: P-VIP. Digital zoom: 2x. Serial interface type: RS-232. Wi-Fi standards: 802.11b, 802.11g