Acer XD1170D, 2300 ANSI lumens, DLP, SVGA (800x600), 15 - 195.1 mm (0.59 - 7.68"), 1 - 12 m, 16.78 million colors
Acer XD1170D. Projector brightness: 2300 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHP. Noise level: 32 dB. Power consumption (typical): 253 W, Power consumption (standby): 14 W. Weight: 2.17 kg