Acer logo

Acer AT3247 81.3 cm (32") HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122355
Info modified on:
02 Dec 2020, 11:37:09
Short summary description Acer AT3247 81.3 cm (32") HD Black 500 cd/m²:

Acer AT3247, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Acer AT3247 81.3 cm (32") HD Black 500 cd/m²:

Acer AT3247. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.