Acer logo

Acer V243H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216813
Info modified on:
22 Aug 2022, 16:26:18
Short summary description Acer V243H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Acer V243H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description Acer V243H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Acer V243H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.