Acer logo

Acer X223W computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
296019
Info modified on:
08 May 2023, 14:11:31
Short summary description Acer X223W computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver:

Acer X223W, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Silver

Long summary description Acer X223W computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver:

Acer X223W. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.