Acer Chromebox CX13, 2.2 GHz, Intel® Core™ i3, i3-8130U, 4 GB, 32 GB, ChromeOS
Acer Chromebox CX13. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8130U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Wi-Fi. Operating system installed: ChromeOS. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 660 g. Product color: Black