Acer logo

Acer Chromebox CXV2 Intel® Core™ i7 i7-5500U 4 GB DDR3L-SDRAM 1 GB SSD ChromeOS Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61341
Info modified on:
10 Aug 2024, 10:46:25
Short summary description Acer Chromebox CXV2 Intel® Core™ i7 i7-5500U 4 GB DDR3L-SDRAM 1 GB SSD ChromeOS Mini PC Black:

Acer Chromebox CXV2, 2.4 GHz, Intel® Core™ i7, i7-5500U, 4 GB, 1 GB, ChromeOS

Long summary description Acer Chromebox CXV2 Intel® Core™ i7 i7-5500U 4 GB DDR3L-SDRAM 1 GB SSD ChromeOS Mini PC Black:

Acer Chromebox CXV2. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-5500U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 5500. Wi-Fi. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.