Acer logo

Acer Veriton X4630G Intel® Core™ i5 i5-4430 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105680
Info modified on:
10 Aug 2024, 10:12:18
Short summary description Acer Veriton X4630G Intel® Core™ i5 i5-4430 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

Acer Veriton X4630G, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton X4630G Intel® Core™ i5 i5-4430 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

Acer Veriton X4630G. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4430. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.