Acer Veriton M M4630, 3.6 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD±RW, Windows 8.1 Pro
Acer Veriton M M4630. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black