Acer logo

Acer Veriton M M2610G Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90789
Info modified on:
10 Aug 2024, 07:48:50
Short summary description Acer Veriton M M2610G Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black:

Acer Veriton M M2610G, 2.7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton M M2610G Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Desktop PC Black:

Acer Veriton M M2610G. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.