Acer Aspire XC-215 A3802 NL, 1.5 GHz, AMD E, 4 GB, 1 TB, DVD±RW, Windows 8.1
Acer Aspire XC-215 A3802 NL. Processor frequency: 1.5 GHz, Processor family: AMD E, Processor model: E2-6110. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R2, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC