Acer logo

Acer Aspire TC-605 I7714 BE Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35644
Info modified on:
07 Oct 2024, 17:13:35
Short summary description Acer Aspire TC-605 I7714 BE Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Tower PC Black:

Acer Aspire TC-605 I7714 BE, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Aspire TC-605 I7714 BE Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Tower PC Black:

Acer Aspire TC-605 I7714 BE. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.