Acer logo

Acer Aspire AXC-605-MO21 Intel® Core™ i3 i3-4150 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90958
Info modified on:
10 Aug 2024, 09:50:44
Short summary description Acer Aspire AXC-605-MO21 Intel® Core™ i3 i3-4150 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:

Acer Aspire AXC-605-MO21, 3.5 GHz, Intel® Core™ i3, 6 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description Acer Aspire AXC-605-MO21 Intel® Core™ i3 i3-4150 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:

Acer Aspire AXC-605-MO21. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.