Acer Predator G3-605 I9914 BE, 3.4 GHz, Intel® Core™ i7, 8 GB, 2.12 TB, DVD±RW, Windows 8.1
Acer Predator G3-605 I9914 BE. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.12 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Black, Orange