Acer logo

Acer Aspire MC605 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8470 Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76261
Info modified on:
14 Mar 2024, 18:27:45
Short summary description Acer Aspire MC605 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8470 Windows 8 Tower PC Black:

Acer Aspire MC605, 3.3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description Acer Aspire MC605 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8470 Windows 8 Tower PC Black:

Acer Aspire MC605. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 8470. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.