Acer logo

Acer Aspire TC-885 Intel® Pentium® Gold G5400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53197
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Aspire TC-885 Intel® Pentium® Gold G5400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Desktop PC Black:

Acer Aspire TC-885, 3.7 GHz, Intel® Pentium® Gold, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-885 Intel® Pentium® Gold G5400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Home Desktop PC Black:

Acer Aspire TC-885. Processor frequency: 3.7 GHz, Processor family: Intel® Pentium® Gold, Processor model: G5400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 610, Discrete graphics card model: NVIDIA® GeForce® GT 1030. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.