Acer logo

Acer Aspire C24-1651 Intel® Core™ i5 i5-1135G7 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD NVIDIA GeForce MX450 Windows 10 Home Wi-Fi 6 (802.11ax) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86569
Info modified on:
10 Aug 2024, 11:48:11
Short summary description Acer Aspire C24-1651 Intel® Core™ i5 i5-1135G7 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD NVIDIA GeForce MX450 Windows 10 Home Wi-Fi 6 (802.11ax) Silver:

Acer Aspire C24-1651, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1.02 TB, Windows 10 Home

Long summary description Acer Aspire C24-1651 Intel® Core™ i5 i5-1135G7 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD NVIDIA GeForce MX450 Windows 10 Home Wi-Fi 6 (802.11ax) Silver:

Acer Aspire C24-1651. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce MX450, On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.