Acer Aspire C22-820, 54.6 cm (21.5"), Full HD, Intel® Pentium® Silver, 8 GB, 256 GB, Windows 10 Home
Acer Aspire C22-820. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: TFT. Processor family: Intel® Pentium® Silver, Processor frequency: 1.5 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver