Acer logo

Acer Aspire Predator G7711 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTS 250 Windows 7 Home Premium Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86206
Info modified on:
07 Oct 2024, 16:47:16
Short summary description Acer Aspire Predator G7711 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTS 250 Windows 7 Home Premium Tower PC:

Acer Aspire Predator G7711, 2.66 GHz, Intel® Core™ i7, 6 GB, 1.5 TB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire Predator G7711 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTS 250 Windows 7 Home Premium Tower PC:

Acer Aspire Predator G7711. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1.5 TB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTS 250. Operating system installed: Windows 7 Home Premium. Power supply: 750 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.