Acer logo

Acer Aspire G7711 Intel® Core™ i7 i7-920 12 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Desktop PC Orange

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102886
Info modified on:
31 Jan 2022, 09:28:17
Short summary description Acer Aspire G7711 Intel® Core™ i7 i7-920 12 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Desktop PC Orange:

Acer Aspire G7711, 2.66 GHz, Intel® Core™ i7, i7-920, 12 GB, 2 TB, Windows 7 Home Premium

Long summary description Acer Aspire G7711 Intel® Core™ i7 i7-920 12 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Desktop PC Orange:

Acer Aspire G7711. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 260. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC. Product color: Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.