Acer logo

Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 5850 Windows 7 Home Premium Desktop PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17122
Info modified on:
07 Oct 2024, 16:47:27
Short summary description Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 5850 Windows 7 Home Premium Desktop PC:

Acer Aspire Predator G7750, 2.66 GHz, Intel® Core™ i7, i7-920, 6 GB, 2 TB, Windows 7 Home Premium

Long summary description Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 5850 Windows 7 Home Premium Desktop PC:

Acer Aspire Predator G7750. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 2 TB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Power supply: 750 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.