Acer logo

Acer Aspire M1201 AMD Athlon LE-1620 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 2100 Windows Vista Home Basic Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131041
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire M1201 AMD Athlon LE-1620 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 2100 Windows Vista Home Basic Tower PC:

Acer Aspire M1201, 2.4 GHz, AMD Athlon, 3 GB, 320 GB, DVD±RW, Windows Vista Home Basic

Long summary description Acer Aspire M1201 AMD Athlon LE-1620 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 2100 Windows Vista Home Basic Tower PC:

Acer Aspire M1201. Processor frequency: 2.4 GHz, Processor family: AMD Athlon, Processor model: LE-1620. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 2100. Operating system installed: Windows Vista Home Basic. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.