Acer logo

Acer ASPIRE RC900 P4-3.0G 512MB Intel® Pentium® 4 0.5 GB 160 GB PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125920
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer ASPIRE RC900 P4-3.0G 512MB Intel® Pentium® 4 0.5 GB 160 GB PC:

Acer ASPIRE RC900 P4-3.0G 512MB, 3 GHz, Intel® Pentium® 4, 0.5 GB, 160 GB

Long summary description Acer ASPIRE RC900 P4-3.0G 512MB Intel® Pentium® 4 0.5 GB 160 GB PC:

Acer ASPIRE RC900 P4-3.0G 512MB. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 160 GB. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.