Acer logo

Acer Aspire E700 Intel® Core™2 Duo E6400 2 GB DDR2-SDRAM 640 GB AMD Radeon X1600 SE Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76528
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire E700 Intel® Core™2 Duo E6400 2 GB DDR2-SDRAM 640 GB AMD Radeon X1600 SE Windows Vista Home Premium Tower PC:

Acer Aspire E700, 2.13 GHz, Intel® Core™2 Duo, 2 GB, 640 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire E700 Intel® Core™2 Duo E6400 2 GB DDR2-SDRAM 640 GB AMD Radeon X1600 SE Windows Vista Home Premium Tower PC:

Acer Aspire E700. Processor frequency: 2.13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1600 SE. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.