3M PELTOR Tactical XP MT1H7F2, Head-band, Black, 31 dB, Wired, Battery, 1000 h
3M PELTOR Tactical XP MT1H7F2. Wearing style: Head-band, Product color: Black, Attenuation rating (SNR): 31 dB. Connectivity technology: Wired. Power source: Battery, Battery life (max): 1000 h