3M logo

3M Digital Media Systems 700 Ultra short throw projector 1500 ANSI lumens DLP XGA (1024x768)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15901
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Apr 2019
Short summary description 3M Digital Media Systems 700 Ultra short throw projector 1500 ANSI lumens DLP XGA (1024x768):

3M Digital Media Systems 700, 1500 ANSI lumens, DLP, XGA (1024x768), 1300:1, 16.78 million colors, -30 - 30°

Long summary description 3M Digital Media Systems 700 Ultra short throw projector 1500 ANSI lumens DLP XGA (1024x768):

3M Digital Media Systems 700. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 230 W. Focus: Manual, Offset: 118%. Analog signal format system: NTSC, PAL, SECAM. Certification: UL, cUL, TUV, CB, S-mark, NOM, FCC Class B, CE Class B, CCC, RoHS, WEEE

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.