Zyxel logo

Zyxel VMG3625-T50B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130415
Info modified on:
27 Sept 2022, 09:28:37
Short summary description Zyxel VMG3625-T50B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Zyxel VMG3625-T50B, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, VDSL2, White, Tabletop router

Long summary description Zyxel VMG3625-T50B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Zyxel VMG3625-T50B. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet. Product type: Tabletop router, Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.