Zyxel PMG1005-T20B, 2.488 Gbit/s, IEEE 802.1p, GPON, 12 V, 0 - 45 °C, -30 - 70 °C
Zyxel PMG1005-T20B. Switching capacity: 2.488 Gbit/s. Networking standards: IEEE 802.1p, Service ports: GPON. DC voltage range: 12 V. Width: 109.4 mm, Depth: 83.6 mm, Height: 36.5 mm. Package weight: 131 g, Package depth: 130 mm, Package width: 95 mm