Zyxel NR2101, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, 3G, Black, Portable router
Zyxel NR2101. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 1800 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11ax. Mobile network generation: 4G, 4G standard: LTE. Product type: Portable router, Product colour: Black. Antenna design: Internal