Zyxel NBG-416N, Wi-Fi 4 (802.11n), Ethernet LAN connection, White
Zyxel NBG-416N. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.3. Security algorithms: WPA, WPA2, NAT functionality: Y . Product colour: White. Certification: CE, FCC, NCC