Zyxel logo

Zyxel MGS3750-28F Managed L2+ Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195815
Info modified on:
23 Apr 2025, 15:56:37
End of life date:
01 May 2021
Short summary description Zyxel MGS3750-28F Managed L2+ Black:

Zyxel MGS3750-28F, Managed, L2+, Rack mounting

Long summary description Zyxel MGS3750-28F Managed L2+ Black:

Zyxel MGS3750-28F. Switch type: Managed, Switch layer: L2+. Address table size: 32000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1w, IEEE 802.3az. Rack mounting

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.