Zyxel logo

Zyxel LTE4506-M606 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200391
Info modified on:
23 Apr 2025, 15:56:37
End of life date:
01 May 2021
Short summary description Zyxel LTE4506-M606 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White:

Zyxel LTE4506-M606, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, 3G, White, Portable router

Long summary description Zyxel LTE4506-M606 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White:

Zyxel LTE4506-M606. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11h. Mobile network generation: 4G, 2G standards: Edge, GPRS, GSM, 3G standards: DC-HSDPA, DC-HSPA+, HSPA+, HSUPA, UMTS. Security algorithms: SSID, WPA, WPA2, WPA2-PSK

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.