Zyxel logo

Zyxel LTE3301-Q222-EU01V2F wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99417
Info modified on:
09 Aug 2022, 09:30:10
Short summary description Zyxel LTE3301-Q222-EU01V2F wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black:

Zyxel LTE3301-Q222-EU01V2F, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN connection, 3G, 4G, Black

Long summary description Zyxel LTE3301-Q222-EU01V2F wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black:

Zyxel LTE3301-Q222-EU01V2F. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G, 4G standard: LTE. Security algorithms: WEP, WPA, WPA2, WPA2-AES. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.