Zyxel logo

Zyxel GS2220-50-EU0101F network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206652
Info modified on:
12 Jan 2024, 16:42:18
Short summary description Zyxel GS2220-50-EU0101F network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:

Zyxel GS2220-50-EU0101F, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description Zyxel GS2220-50-EU0101F network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:

Zyxel GS2220-50-EU0101F. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 44. Address table size: 16000 entries, Switching capacity: 100 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.