Zyxel logo

Zyxel GS1900-24HP Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249193
Info modified on:
23 Apr 2025, 15:56:51
End of life date:
01 Nov 2020
Short summary description Zyxel GS1900-24HP Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE Black:

Zyxel GS1900-24HP, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Power supply PoE, Rack mounting

Long summary description Zyxel GS1900-24HP Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE Black:

Zyxel GS1900-24HP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Address table size: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE.... Power supply PoE. Rack mounting

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.