Zyxel logo

Zyxel GS1100-16 Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58425
Info modified on:
23 Apr 2025, 15:56:39
End of life date:
01 Apr 2021
Short summary description Zyxel GS1100-16 Unmanaged Gigabit Ethernet (10/100/1000) Black:

Zyxel GS1100-16, Unmanaged, Gigabit Ethernet (10/100/1000), Rack mounting, Wall mountable

Long summary description Zyxel GS1100-16 Unmanaged Gigabit Ethernet (10/100/1000) Black:

Zyxel GS1100-16. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Address table size: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Wall mountable, Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.