Zyxel logo

Zyxel NBG-416N wireless router Fast Ethernet White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77198
Info modified on:
14 Mar 2024, 19:39:04
Short summary description Zyxel NBG-416N wireless router Fast Ethernet White:

Zyxel NBG-416N, Wi-Fi 4 (802.11n), Ethernet LAN connection, White

Long summary description Zyxel NBG-416N wireless router Fast Ethernet White:

Zyxel NBG-416N. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2, WPS. Supported network protocols: PPPoE, Stat IP, Dyn IP, PPTP, DDNS. Product colour: White, LED indicators: LAN, Power, WAN, WLAN, Yes

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.