Zyxel logo

Zyxel ZyWall IDP 10 Intrusion Detection hardware firewall

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45463
Info modified on:
20 Feb 2024, 15:30:10
Short summary description Zyxel ZyWall IDP 10 Intrusion Detection hardware firewall:

Zyxel ZyWall IDP 10 Intrusion Detection, 0.026 Gbit/s, DoS/DDoS, P2P, IM, SPAM, Porn, Web Attack, Web-Based GUI (HTTP), SNMP, SSH v.2, 242 x 175 x 35.5 mm

Long summary description Zyxel ZyWall IDP 10 Intrusion Detection hardware firewall:

Zyxel ZyWall IDP 10 Intrusion Detection. VPN throughput: 0.026 Gbit/s. Firewall security: DoS/DDoS, Content filtering: P2P, IM, SPAM, Porn, Web Attack. Management features: Web-Based GUI (HTTP), Remote administration: SNMP, SSH v.2. Dimensions (WxDxH): 242 x 175 x 35.5 mm, Weight: 1.25 kg. VPN throughput: 26 Mbit/s, Maximum data transfer rate: 100 Mbit/s, I/O ports: 1 x WAN; 1 x LAN; 1 x MGMT

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.