ZAGG logo

ZAGG PROfolio+ Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28703
Info modified on:
28 Oct 2024, 14:21:10
Short summary description ZAGG PROfolio+ Bluetooth Black:

ZAGG PROfolio+, Apple, iPad 2/3/4, Black, Wireless, Bluetooth, Battery

Long summary description ZAGG PROfolio+ Bluetooth Black:

ZAGG PROfolio+. Brand compatibility: Apple, Compatibility: iPad 2/3/4, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium Polymer (LiPo). Mobile operating systems supported: iOS. Height: 20.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.