ZAGG Slim Book Go, AZERTY, French, Apple, Apple iPad 9.7", Black, 24.6 cm (9.7")
ZAGG Slim Book Go. Keyboard: AZERTY, Keyboard language: French. Brand compatibility: Apple, Compatibility: Apple iPad 9.7", Product colour: Black. Connectivity technology: Wireless. Power source: Battery, Charging source: USB. Width: 262 mm, Depth: 197.1 mm, Height: 31 mm