WMF logo

WMF 06 0838 6030 Stainless steel Electronic kitchen scale

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75723
Info modified on:
02 Sept 2018, 12:48:36
Short summary description WMF 06 0838 6030 Stainless steel Electronic kitchen scale:

WMF 06 0838 6030, Electronic kitchen scale, 3 kg, 1 g, Stainless steel, Stainless steel, g, oz

Long summary description WMF 06 0838 6030 Stainless steel Electronic kitchen scale:

WMF 06 0838 6030. Type: Electronic kitchen scale, Maximum weight capacity: 3 kg, Accuracy: 1 g. Display type: LCD. Height: 30 mm. Dimensions (WxDxH): 230 x 230 x 30 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.