WiZ logo

WiZ 8720169071018 smart lighting Smart ceiling light Wi-Fi/Bluetooth 32 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30151
Info modified on:
21 May 2025, 07:24:22
WiZ 8720169071018 user manual (901 KB)
Short summary description WiZ 8720169071018 smart lighting Smart ceiling light Wi-Fi/Bluetooth 32 W:

WiZ 8720169071018, Smart ceiling light, Wi-Fi/Bluetooth, Black, LED, Plastic, Non-changeable bulb(s)

Long summary description WiZ 8720169071018 smart lighting Smart ceiling light Wi-Fi/Bluetooth 32 W:

WiZ 8720169071018. Type: Smart ceiling light, Host interface: Wi-Fi/Bluetooth, Product colour: Black. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 550 mm, Depth: 550 mm, Height: 28 mm. Package width: 54.5 mm, Package depth: 3.2 mm, Package height: 55 mm. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.