WiZ 8719514338036A, Bluetooth, Black, LED, Metal, Non-changeable bulb(s), 2700 K
WiZ 8719514338036A. Host interface: Bluetooth, Product colour: Black, Bulb type: LED. Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 23 mm, Diameter: 29.2 cm. Package width: 29.5 mm, Package depth: 2.8 mm, Package height: 30 mm. Placement supported: Indoor