Whirlpool WIO 3T323 6, Fully built-in, Full size (60 cm), Buttons, LED, 1.3 m, 1.55 m
Whirlpool WIO 3T323 6. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control type: Buttons. Number of place settings: 14 place settings, Noise level: 43 dB, Dishwashing programs: Economy, Intensive, Normal, Pre-rinse. Water consumption per cycle: 6 L, Energy consumption per cycle: 0.93 kWh, Power consumption (off): 0.5 W. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm